TVS DIODE 5.5VWM 9.5VC 2X2SON
TVS DIODE 5.5VWM 9.5VC 2X2SON
TVS DIODE 5.5VWM 9.5VC 2X2SON
IC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESD451DPLRTR-ND | ESD451DPLR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-X2SON (0.6x0.3) |
| Peak Pulse Power | 57 watts | 57 watts |
| VC | 9.5 volts | 9.5 volts |