Clamp Ipp Tvs Diode Surface Mount SOD-523
Clamp Ipp Tvs Diode Surface Mount SOD-523
Clamp Ipp Tvs Diode Surface Mount SOD-523
TVS ESD Suppressor Low Leakage SOD523
TVS ESD Suppressor Low Leakage SOD523
TVS ESD Suppressor Low Leakage SOD523
TVS Diode Bi-Dir 5V 32pF SOD-523 200mW 30A Product overview: ESD5B5.0ST1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 32pF, 200mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 32pF, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5B5.0ST1G can be used for catalog matching and distributor lookup.
50W 5.8V Bi-Directional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM SOD523
TVS DIODE, 50W, 5V, SOD-523; Clamping Voltage Vc Max:-; Diode Case Style:SOD-523; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:ESD5B Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:7.8V RoHS Compliant: Yes
TVS DIODE, 50W, 5V, SOD-523, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOD-523; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:ESD5B Series; Automotive Qualification Standard:AEC-Q101; Filter Terminals:SMD RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, ESD5B Series, Bidirectional, 5 V, SOD-523, 2, 5.8 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ESD5B5.0ST1GOSDKR-ND | 7916038P | 7916038 | 144-ESD5B5.0ST1G | ESD5B5.0ST1G | ESD5B5.0ST1G | ESD5B5.0ST1G | 10N9401 | 27M2350 | 90W4400 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 5V 32pF 200mW TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 50W, 5V, Sod-523; Clamping Voltage Vc Max Onsemi | Tvs Diode, 50W, 5V, Sod-523, Full Reel; Clamping Voltage Vc Max Onsemi | Transient Voltage Suppressor, Tvs, Esd5B Series, Bidirectional, 5 V, Sod-523, 2, 5.8 V Rohs Compliant Onsemi |
| Configuration | Single | Single | Single | Single | ||||||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; Sod-523 | Tape and Reel | SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | |||||
| VBR | 5.8 volts | 5.8 volts | 5.8 volts | 5.8 volts | 7.8 volts |