24V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
Manufacturer: Micro Commercial Co
Win Source Part Number: 871140-ESD12VK4-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23-6L
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
HTSUS: 8541.10.0080
DIODE ESD PROTECTION
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD12VK4-TPTR-ND | 871140-ESD12VK4-TP | ESD12VK4-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESD12VK4-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOT23; SOT-23-6 | SOT-23-6L | SOT23; SOT-23-6L |
| Peak Pulse Power | 220 watts | 220 watts | |
| VC | 24 volts | 24 volts |