TVS DIODE 24VWM 42VC SOD323
TVS DIODE 24VWM 42VC SOD323
TVS DIODE 24VWM 42VC SOD323
3-PF 24-V 30-KV ESD PROTECTION D
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 296-ESD1LIN24DYFRCT-ND | ESD1LIN24DYFR |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 159 watts | |
| VC | 42 volts |