TVS DIODE 24VWM 37VC SOT23-3
TVS DIODE 24VWM 37VC SOT23-3
TVS DIODE 24VWM 37VC SOT23-3
DUAL, 2.5PF, 24-V 25-KV ESD PROT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESD2CANFD24DBZRTR-ND | ESD2CANFD24DBZR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 133 watts | 133 watts |
| VC | 37 volts | 37 volts |