35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 15VWM 35VC SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD1524D3B-TPTR-ND | ESD1524D3B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 160 watts | 160 watts |
| VC | 35 volts | 35 volts |