Trans Voltage Suppressor Diode, 110W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Manufacturer: STMicroelectronics
Win Source Part Number: 1334862-ESD051-1F4
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 5.8V
Voltage - Clamping (Max) @ Ipp: 9V (Typ)
Power - Peak Pulse: 110W
Power Line Protection: No
Capacitance @ Frequency: 110pF @ 1MHz
Current - Peak Pulse (10/1000µs): 11A (8/20µs)
Supplier Device Package: ST0201
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: ESD051
Low clamping single line unidirectional ESD protection Product overview: ESD051-1F4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD051-1F4 can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 9VC ST0201
TVS DIODE 5.5VWM 9VC ST0201
9V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 5.5VWM 9VC ST0201
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD051-1F4 | 1334862-ESD051-1F4 | 144-ESD051-1F4 | 497-ESD051-1F4CT-ND | ESD051-1F4 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||||
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | ST0201 | ||
| Peak Pulse Power | 110 watts | 110 watts | 110 watts | ||
| VC | 9 volts | 9 volts | 9 volts | ||
| VBR | 5.8 volts | 5.8 volts | 5.8 volts |