Infineon Technologies AG TVS - TVS - Diodes - ESD5V3U2U-03F E6327 ESD5V3U2U-03F E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 774251-ESD5V3U2U-03F E6327 Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-723 Applications: General Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.3V (Maximum) Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1MHz Part Status: Obsolete(EOL) Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: PG-TSFP-3 Maximum Clamping Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 774251-ESD5V3U2U-03F E6327 Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-723 Applications: General Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.3V (Maximum) Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1MHz Part Status: Obsolete(EOL) Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: PG-TSFP-3 Maximum Clamping Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD5V3U2U-03F E6327 - 774251-ESD5V3U2U-03F E6327 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD5V3U2U-03F E6327
774251-ESD5V3U2U-03F E6327
TVS - TVS - Diodes - ESD5V3U2U-03F E6327 774251-ESD5V3U2U-03F E6327
Manufacturer: Infineon Technologies Win Source Part Number: 774251-ESD5V3U2U-03F E6327 Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-723 Applications: General Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.3V (Maximum) Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1MHz Part Status: Obsolete(EOL) Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: PG-TSFP-3 Maximum Clamping Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 774251-ESD5V3U2U-03F E6327
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-723
Applications: General
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.3V (Maximum)
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1MHz
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Package: PG-TSFP-3
Maximum Clamping Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-ESD5V3U2U-03F E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD5V3U2U-03F E6327
TVS Protection Diode 144-ESD5V3U2U-03F E6327
TVS DIODE 5.3VWM 15VC TSFP-3 Product overview: ESD5V3U2U-03F E6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5V3U2U-03F E6327 can be used for catalog matching and distributor lookup.

TVS DIODE 5.3VWM 15VC TSFP-3 Product overview: ESD5V3U2U-03F E6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5V3U2U-03F E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD5V3U2U-03FE6327INTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSFP-3

15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSFP-3

Buy Now Datasheet
TVS DIODE 5.3VWM 15VC TSFP-3

TVS DIODE 5.3VWM 15VC TSFP-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 774251-ESD5V3U2U-03F E6327 144-ESD5V3U2U-03F E6327 ESD5V3U2U-03FE6327INTR-ND ESD5V3U2U-03F E6327
Product Name TVS - TVS - Diodes - ESD5V3U2U-03F E6327 TVS Protection Diode TVS Diodes TVS Diodes
VC 15 volts 15 volts 15 volts
VBR 6 volts 6 volts 6 volts
CT 0.4000 pF
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data