60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-ESD133CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| VC | 60 volts |