onsemi 5V 6.2V 9.5V TVS Protection Diode ESD11A5.0DT5G

Description
TVS Diode, 5V, 6.2V BV, 9.5V Vcl, 30pF, SOT-1123, 2 Ch Product overview: ESD11A5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6.2V, 9.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6.2V, 9.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A5.0DT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 5V, 6.2V BV, 9.5V Vcl, 30pF, SOT-1123, 2 Ch Product overview: ESD11A5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6.2V, 9.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6.2V, 9.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A5.0DT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 6.2V 9.5V TVS Protection Diode
144-ESD11A5.0DT5G
5V 6.2V 9.5V TVS Protection Diode 144-ESD11A5.0DT5G
TVS Diode, 5V, 6.2V BV, 9.5V Vcl, 30pF, SOT-1123, 2 Ch Product overview: ESD11A5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6.2V, 9.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6.2V, 9.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A5.0DT5G can be used for catalog matching and distributor lookup.

TVS Diode, 5V, 6.2V BV, 9.5V Vcl, 30pF, SOT-1123, 2 Ch Product overview: ESD11A5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6.2V, 9.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6.2V, 9.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A5.0DT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD11A5.0DT5G - 1172598-ESD11A5.0DT5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD11A5.0DT5G
1172598-ESD11A5.0DT5G
TVS - TVS - Diodes - ESD11A5.0DT5G 1172598-ESD11A5.0DT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1172598-ESD11A5.0DT5 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1172598-ESD11A5.0DT5G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
 - ESD11A5.0DT5G - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 2 Element, Silicon

Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 2 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - ESD11A5.0DT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-1123

9.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-1123

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD11A5.0DT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD11A5.0DT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD11A5.0DT5G
TVS DIODE 5VWM 9.5VC SOT1123

TVS DIODE 5VWM 9.5VC SOT1123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD11A5.0DT5G 1172598-ESD11A5.0DT5G ESD11A5.0DT5G ESD11A5.0DT5GOSTR-ND ESD11A5.0DT5G
Product Name 5V 6.2V 9.5V TVS Protection Diode TVS - TVS - Diodes - ESD11A5.0DT5G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT-1123 SOT-1123
Peak Pulse Power 0.1500 watts
Unlock Full Specs
to access all available technical data