onsemi 3.3V 25pF TVS Protection Diode ESD11A3.3DT5G

Description
TVS Diode, 3.3V, Unidirectional, 25pF, SOT-1123 Product overview: ESD11A3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A3.3DT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 3.3V, Unidirectional, 25pF, SOT-1123 Product overview: ESD11A3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A3.3DT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 25pF TVS Protection Diode
144-ESD11A3.3DT5G
3.3V 25pF TVS Protection Diode 144-ESD11A3.3DT5G
TVS Diode, 3.3V, Unidirectional, 25pF, SOT-1123 Product overview: ESD11A3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A3.3DT5G can be used for catalog matching and distributor lookup.

TVS Diode, 3.3V, Unidirectional, 25pF, SOT-1123 Product overview: ESD11A3.3DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD11A3.3DT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD11A3.3DT5G - 849688-ESD11A3.3DT5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD11A3.3DT5G
849688-ESD11A3.3DT5G
TVS - TVS - Diodes - ESD11A3.3DT5G 849688-ESD11A3.3DT5G
Manufacturer: ON Semiconductor Win Source Part Number: 849688-ESD11A3.3DT5G Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: ESD11 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD11A3.3DT5GOSDKR, ESD11A3.3DT5GOSCT, ESD11A3.3DT5G-ND, ESD11A3.3DT5GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 849688-ESD11A3.3DT5G
Series: Automotive, AEC-Q101
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: ESD11
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD11A3.3DT5GOSDKR, ESD11A3.3DT5GOSCT, ESD11A3.3DT5G-ND, ESD11A3.3DT5GOSTR

Buy Now Datasheet
TVS Diodes - ESD11A3.3DT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-1123

7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-1123

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD11A3.3DT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD11A3.3DT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD11A3.3DT5G
TVS DIODE 3.3VWM 7.8VC SOT1123

TVS DIODE 3.3VWM 7.8VC SOT1123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD11A3.3DT5G 849688-ESD11A3.3DT5G ESD11A3.3DT5GOSTR-ND ESD11A3.3DT5G
Product Name 3.3V 25pF TVS Protection Diode TVS - TVS - Diodes - ESD11A3.3DT5G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT-1123 SOT-1123
Peak Pulse Power 0.1500 watts
Unlock Full Specs
to access all available technical data