onsemi TVS Diodes ESD5004MXTBG

Description
9.1V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-X3DFN (0.53x0.93)
Request a Quote Datasheet
Description
9.1V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-X3DFN (0.53x0.93)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD5004MXTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
9.1V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-X3DFN (0.53x0.93)

9.1V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-X3DFN (0.53x0.93)

Buy Now Datasheet
TVS Diodes - ESD5004MXTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
9.1V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-X3DFN (0.53x0.93)

9.1V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-X3DFN (0.53x0.93)

Buy Now Datasheet
TVS Protection Diode - 144-ESD5004MXTBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD5004MXTBG
TVS Protection Diode 144-ESD5004MXTBG
ESD Protection Diode, 8000-REEL Product overview: ESD5004MXTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5004MXTBG can be used for catalog matching and distributor lookup.

ESD Protection Diode, 8000-REEL Product overview: ESD5004MXTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5004MXTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD5004MXTBG - 1037060-ESD5004MXTBG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD5004MXTBG
1037060-ESD5004MXTBG
TVS - TVS - Diodes - ESD5004MXTBG 1037060-ESD5004MXTBG
Manufacturer: ON Semiconductor Win Source Part Number: 1037060-ESD5004MXTBG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 3.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 4-X3DFN (0.53x0.93) STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.9V Max Clamping Voltage: 9.1V Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1037060-ESD5004MXTBG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 3.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 4-X3DFN (0.53x0.93)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.9V
Max Clamping Voltage: 9.1V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD5004MXTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD5004MXTBG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD5004MXTBG
TVS DIODE 3.3VWM 9.1VC 4X3DFN

TVS DIODE 3.3VWM 9.1VC 4X3DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD5004MXTBGOSTR-ND 144-ESD5004MXTBG 1037060-ESD5004MXTBG ESD5004MXTBG
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESD5004MXTBG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 4-XFDFN Exposed Pad 4-X3DFN (0.53x0.93) 4-X3DFN (0.53x0.93)
VC 9.1 volts 9.1 volts 9.1 volts
VBR 3.9 volts 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data