10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 16-WDFN (4x1.6)
TVS DIODE 10VC 16WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD4238MTTAG-ND | ESD4238MTTAG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 16-WFDFN Exposed Pad | 16-WDFN (4x1.6) |
| VC | 10 volts | 10 volts |