ESD, 0603, 5.5V, 5V, 0.2A, BI
ESD, 0603, 5.5V, 5V, 0.2A, BI
ESD, 0603, 5.5V, 5V, 0.2A, BI
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD0519ZDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 35 watts |
| VC | 5.5 volts |