TVS DIODE 5VWM 18.6VC SOD523 Product overview: ESD5V0D5-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5V0D5-TP can be used for catalog matching and distributor lookup.
18.6V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
18.6V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
18.6V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037068-ESD5V0D5-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 80pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.2V
Max Clamping Voltage: 11.6V
Power Dissipation - Pd: 174W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
TVS DIODE 5VWM 18.6VC SOD523
TVS DIODE 5VWM 18.6VC SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD5V0D5-TP | ESD5V0D5-TPMSCT-ND | 1037068-ESD5V0D5-TP | ESD5V0D5-TP | ESD5V0D5-TP |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD5V0D5-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 174 watts | 174 watts | 174 watts | 174 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |