ESD, DFN2510, 7.5V, 5V, 0.2A,
ESD, DFN2510, 7.5V, 5V, 0.2A,
ESD, DFN2510, 7.5V, 5V, 0.2A,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD4E02B04-AQDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 60 watts |
| VC | 10 volts |