TVS DIODE 5.3VWM 28VC TSSLP-2 Product overview: ESD5V3U1U-02LS E6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5V3U1U-02LS E6327 can be used for catalog matching and distributor lookup.
28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1
TVS DIODE 5.3VWM 28VC TSSLP-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD5V3U1U-02LS E6327 | ESD5V3U1U-02LSE6327INTR-ND | ESD5V3U1U-02LS E6327 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 Metric) |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| VC | 28 volts | 28 volts |