Infineon Technologies AG Circuit Protection - TVS - Diodes ESD0P4RFLE6327XTSA1

Description
Win Source Part Number: 1171733-ESD0P4RFLE63 27XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: Ethernet, HDMI, RF Antenna Standard Package: 15,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 50V (Max) Voltage - Clamping (Max) @ Ipp: 9V Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1GHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 4-XFDFN Supplier Device Package: PG-TSLP-4-7 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ESD0P4RFL; ESD0P4RFL E6327; ESD0P4RFLE 6327; ESD0P4RFLE6327; SP000396832; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD0P4RFLE6327INDKR- ND,ESD0P4RFL E6327,0P4RFLE6327XT, ESD0P4RFLE6327XTSA1C T,ESD0P4RFLE6327INDK R,ESD0P4RFLE6327INTR ,ESD0P4RFLE6327INTR- ND,ESD0P4RFLE6327XTS A1DKR,SP000396832,ES D0P4RFLE6327INCT-ND, ESD0P4RFLE6327,ESD0P 4RFLE6327XTSA1TR,ESD 0P4RFLE6327INCT Base Product Number: ESD0P4 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1171733-ESD0P4RFLE63 27XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: Ethernet, HDMI, RF Antenna Standard Package: 15,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 50V (Max) Voltage - Clamping (Max) @ Ipp: 9V Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1GHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 4-XFDFN Supplier Device Package: PG-TSLP-4-7 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ESD0P4RFL; ESD0P4RFL E6327; ESD0P4RFLE 6327; ESD0P4RFLE6327; SP000396832; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD0P4RFLE6327INDKR- ND,ESD0P4RFL E6327,0P4RFLE6327XT, ESD0P4RFLE6327XTSA1C T,ESD0P4RFLE6327INDK R,ESD0P4RFLE6327INTR ,ESD0P4RFLE6327INTR- ND,ESD0P4RFLE6327XTS A1DKR,SP000396832,ES D0P4RFLE6327INCT-ND, ESD0P4RFLE6327,ESD0P 4RFLE6327XTSA1TR,ESD 0P4RFLE6327INCT Base Product Number: ESD0P4 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1171733-ESD0P4RFLE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1171733-ESD0P4RFLE6327XTSA1
Circuit Protection - TVS - Diodes 1171733-ESD0P4RFLE6327XTSA1
Win Source Part Number: 1171733-ESD0P4RFLE63 27XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: Ethernet, HDMI, RF Antenna Standard Package: 15,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 50V (Max) Voltage - Clamping (Max) @ Ipp: 9V Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1GHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 4-XFDFN Supplier Device Package: PG-TSLP-4-7 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ESD0P4RFL; ESD0P4RFL E6327; ESD0P4RFLE 6327; ESD0P4RFLE6327; SP000396832; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD0P4RFLE6327INDKR- ND,ESD0P4RFL E6327,0P4RFLE6327XT, ESD0P4RFLE6327XTSA1C T,ESD0P4RFLE6327INDK R,ESD0P4RFLE6327INTR ,ESD0P4RFLE6327INTR- ND,ESD0P4RFLE6327XTS A1DKR,SP000396832,ES D0P4RFLE6327INCT-ND, ESD0P4RFLE6327,ESD0P 4RFLE6327XTSA1TR,ESD 0P4RFLE6327INCT Base Product Number: ESD0P4 Product Status: Last Time Buy

Win Source Part Number: 1171733-ESD0P4RFLE6327XTSA1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet, HDMI, RF Antenna
Standard Package: 15,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 50V (Max)
Voltage - Clamping (Max) @ Ipp: 9V
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1GHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 4-XFDFN
Supplier Device Package: PG-TSLP-4-7
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ESD0P4RFL; ESD0P4RFL E6327; ESD0P4RFLE 6327; ESD0P4RFLE6327; SP000396832;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: ESD0P4RFLE6327INDKR-ND,ESD0P4RFL E6327,0P4RFLE6327XT,ESD0P4RFLE6327XTSA1CT,ESD0P4RFLE6327INDKR,ESD0P4RFLE6327INTR,ESD0P4RFLE6327INTR-ND,ESD0P4RFLE6327XTSA1DKR,SP000396832,ESD0P4RFLE6327INCT-ND,ESD0P4RFLE6327,ESD0P4RFLE6327XTSA1TR,ESD0P4RFLE6327INCT
Base Product Number: ESD0P4
Product Status: Last Time Buy

Buy Now Datasheet
TVS Protection Diode - 144-ESD0P4RFLE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD0P4RFLE6327XTSA1
TVS Protection Diode 144-ESD0P4RFLE6327XTSA1
TVS DIODE 50VWM 9VC TSLP-4-7 Product overview: ESD0P4RFLE6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD0P4RFLE6327XT SA1 can be used for catalog matching and distributor lookup.

TVS DIODE 50VWM 9VC TSLP-4-7 Product overview: ESD0P4RFLE6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD0P4RFLE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD0P4RFLE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-4-7

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-4-7

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD0P4RFLE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD0P4RFLE6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD0P4RFLE6327XTSA1
TVS DIODE 50VWM 9VC TSLP-4-7

TVS DIODE 50VWM 9VC TSLP-4-7

Supplier's Site
TVS DIODE 50VWM 9VC TSLP-4-7

TVS DIODE 50VWM 9VC TSLP-4-7

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD0P4RFLE6327XTSA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD0P4RFLE6327XTSA1
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD0P4RFLE6327XTSA1
5A@8/20us 9V Unidirectional 50V@Max TSLP-4 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@8/20us 9V Unidirectional 50V@Max TSLP-4 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1171733-ESD0P4RFLE6327XTSA1 144-ESD0P4RFLE6327XTSA1 ESD0P4RFLE6327XTSA1TR-ND ESD0P4RFLE6327XTSA1 ESD0P4RFLE6327XTSA1 ESD0P4RFLE6327XTSA1
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package 4-XFDFN Tape & Reel (TR) 4-XFDFN PG-TSLP-4-7 4-XFDFN
VC 9 volts 9 volts 9 volts 9 volts 9 volts
CT 0.4000 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data