TVS DIODE 15VWM 29VC SOD-323F
TVS DIODE 15VWM 29VC SOD-323F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD3B15WSTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-90, SOD-323F |
| Peak Pulse Power | 350 watts |
| VC | 29 volts |