TVS DIODE 1.8VWM 8.5VC 0201A
TVS DIODE 1.8VWM 8.5VC 0201A
TVS DIODE 1.8VWM 8.5VC 0201A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD1V8AE2-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 100 watts |
| VC | 8.5 volts |