TVS DIODE 5VWM 12.5VC SOD-523
TVS DIODE 5VWM 12.5VC SOD-523
TVS DIODE 5VWM 12.5VC SOD-523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD5B5V0WTDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 50 watts |
| VC | 12.5 volts |