Vishay Intertechnology, Inc. RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FRS73

Description
RES 0.649ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 2W 1% WW AXIAL - RWR80SR649FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 1% WW AXIAL
RWR80SR649FRS73
RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FRS73
RES 0.649ohm 2W 1% WW AXIAL

RES 0.649ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR649FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR649FRS73
Wirewound Resistors 3110-RWR80SR649FRS73
EGS-3-80 .649 1% RWR80SR649FR S73

EGS-3-80 .649 1% RWR80SR649FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR649FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR649FRS73-ND
Through Hole Resistors RWR80SR649FRS73-ND
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR649FRS73 3110-RWR80SR649FRS73 RWR80SR649FRS73-ND
Product Name RES 0.649 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers