Vishay Intertechnology, Inc. RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FSRSL

Description
RES 0.649ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 2W 1% WW AXIAL - RWR80SR649FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 1% WW AXIAL
RWR80SR649FSRSL
RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FSRSL
RES 0.649ohm 2W 1% WW AXIAL

RES 0.649ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR649FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR649FSRSL-ND
Through Hole Resistors RWR80SR649FSRSL-ND
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR649FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR649FSRSL
Wirewound Resistors 3110-RWR80SR649FSRSL
EGS-3-80 .649 1% RWR80SR649FS RSL

EGS-3-80 .649 1% RWR80SR649FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR649FSRSL RWR80SR649FSRSL-ND 3110-RWR80SR649FSRSL
Product Name RES 0.649 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details