Vishay Intertechnology, Inc. RES 0.66 OHM 2W 1% WW AXIAL RWR80SR660FMRSL

Description
RES 0.66ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.66ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.66 OHM 2W 1% WW AXIAL - RWR80SR660FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.66 OHM 2W 1% WW AXIAL
RWR80SR660FMRSL
RES 0.66 OHM 2W 1% WW AXIAL RWR80SR660FMRSL
RES 0.66ohm 2W 1% WW AXIAL

RES 0.66ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR660FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR660FMRSL
Wirewound Resistors 3110-RWR80SR660FMRSL
EGS-3-80 .66 1% RWR80SR660FM RSL

EGS-3-80 .66 1% RWR80SR660FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR660FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR660FMRSL-ND
Through Hole Resistors RWR80SR660FMRSL-ND
660 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

660 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR660FMRSL 3110-RWR80SR660FMRSL RWR80SR660FMRSL-ND
Product Name RES 0.66 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6600 ohms 0.6600 ohms 0.6600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details