Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR665DRBSL

Description
EGS-3-80 .665 .5% RWR80SR665DR BSL
Request a Quote Datasheet
Description
EGS-3-80 .665 .5% RWR80SR665DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR665DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR665DRBSL
Wirewound Resistors 3110-RWR80SR665DRBSL
EGS-3-80 .665 .5% RWR80SR665DR BSL

EGS-3-80 .665 .5% RWR80SR665DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR665DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR665DRBSL-ND
Through Hole Resistors RWR80SR665DRBSL-ND
665 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.665 OHM 2W 0.5% WW AXIAL - RWR80SR665DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 2W 0.5% WW AXIAL
RWR80SR665DRBSL
RES 0.665 OHM 2W 0.5% WW AXIAL RWR80SR665DRBSL
RES 0.665ohm 2W 0.5% WW AXIAL

RES 0.665ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR665DRBSL RWR80SR665DRBSL-ND RWR80SR665DRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.665 OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details