Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR665FRS73

Description
EGS-3-80 .665 1% RWR80SR665FR S73
Request a Quote Datasheet
Description
EGS-3-80 .665 1% RWR80SR665FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR665FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR665FRS73
Wirewound Resistors 3110-RWR80SR665FRS73
EGS-3-80 .665 1% RWR80SR665FR S73

EGS-3-80 .665 1% RWR80SR665FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR665FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR665FRS73-ND
Through Hole Resistors RWR80SR665FRS73-ND
665 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.665 OHM 2W 1% WW AXIAL - RWR80SR665FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 2W 1% WW AXIAL
RWR80SR665FRS73
RES 0.665 OHM 2W 1% WW AXIAL RWR80SR665FRS73
RES 0.665ohm 2W 1% WW AXIAL

RES 0.665ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR665FRS73 RWR80SR665FRS73-ND RWR80SR665FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.665 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details