Vishay Intertechnology, Inc. RES 0.665 OHM 2W 0.5% WW AXIAL RWR80SR665DRS73

Description
RES 0.665ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.665ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.665 OHM 2W 0.5% WW AXIAL - RWR80SR665DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 2W 0.5% WW AXIAL
RWR80SR665DRS73
RES 0.665 OHM 2W 0.5% WW AXIAL RWR80SR665DRS73
RES 0.665ohm 2W 0.5% WW AXIAL

RES 0.665ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR665DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR665DRS73-ND
Through Hole Resistors RWR80SR665DRS73-ND
665 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR665DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR665DRS73
Wirewound Resistors 3110-RWR80SR665DRS73
EGS-3-80 .665 .5% RWR80SR665DR S73

EGS-3-80 .665 .5% RWR80SR665DR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR665DRS73 RWR80SR665DRS73-ND 3110-RWR80SR665DRS73
Product Name RES 0.665 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers