Manufacturer: STMicroelectronics
Win Source Part Number: 1155865-BU810
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
NPN BJT 400V 7A TO-220 Transistor Product overview: BU810 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU810 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 400V 7A 75W Through Hole TO-220
MEDIUM VOLTAGE NPN, FAST-SWITCHING TRANSISTOR, THROUGH HOLE, 3 PIN, TO-220. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 1155865-BU810 | 276-BU810 | 497-7198-5-ND | 73967104 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BU810 | 400V 7A TO-220 Bipolar Transistor | Single Bipolar Transistors | Transistor |
| Package Type | SOT3 | TO-220; TO-220-3 | ||
| Polarity | NPN | NPN | ||
| IC(max) | 7000 milliamps | |||
| VCEO | 400 volts |