onsemi 30V 8A TO220 Bipolar Transistor D45H2A

Description
TRANS PNP 30V 8A TO220-3 Product overview: D45H2A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 8A TO220-3 Product overview: D45H2A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A TO220 Bipolar Transistor
276-D45H2A
30V 8A TO220 Bipolar Transistor 276-D45H2A
TRANS PNP 30V 8A TO220-3 Product overview: D45H2A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H2A can be used for catalog matching and distributor lookup.

TRANS PNP 30V 8A TO220-3 Product overview: D45H2A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - D45H2A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D45H2A-ND
Single Bipolar Transistors D45H2A-ND
Bipolar (BJT) Transistor PNP 30V 8A 25MHz 60W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 30V 8A 25MHz 60W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - D45H2A - 050753-D45H2A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D45H2A
050753-D45H2A
TRANSISTORS - Transistors (BJT) - Single - D45H2A 050753-D45H2A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 050753-D45H2A Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 25MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 8A, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 050753-D45H2A
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 25MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 8A, 5V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D45H2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D45H2A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D45H2A
TRANS PNP 30V 8A TO220-3

TRANS PNP 30V 8A TO220-3

Supplier's Site
Transistor - 16124748 - Radwell International
Willingboro, NJ, United States
Transistor
16124748
Transistor 16124748
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 30V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 30V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 276-D45H2A D45H2A-ND 050753-D45H2A D45H2A 16124748
Product Name 30V 8A TO220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - D45H2A Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Package Type Bulk TO-220; TO-220-3 TO-220; SOT3; TO-220-3
Packing Method Bulk Tube; Tube
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data