Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs.
Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel.
Summary of Features
Depletion mode
dv/dt rated
Available with V GS(th) indicator on the reel
Halogen free; Pb-free lead plating; RoHS compliant
Qualified according to AEC Q101
Potential Applications
Automotive
Consumer
DC-DC
eMobility
Onboard charger
Telecom
Applications
1-phase string inverter solutions
Automotive instrument cluster
Consumer electronics
Convenient, smart, and secure wearables supporting your health and well-being.
Light electric vehicles (LEV)
Designers who used this product also designed with
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
IPD60R180CM8 | 600 V CoolMOS™ 8
1EDN7550B | Gate driver ICs
BSC093N15NS5 | N-Channel Power MOSFET
BSC035N10NS5 | N-Channel Power MOSFET
IPA60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
IPD60R180CM8 | 600 V CoolMOS™ 8
1EDN7550B | Gate driver ICs
BSC093N15NS5 | N-Channel Power MOSFET
BSC035N10NS5 | N-Channel Power MOSFET
IPA60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPT60R065S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
1 2
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs.
Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel.
Summary of Features
- Depletion mode
- dv/dt rated
- Available with V GS(th) indicator on the reel
- Halogen free; Pb-free lead plating; RoHS compliant
- Qualified according to AEC Q101
Potential Applications
- Automotive
- Consumer
- DC-DC
- eMobility
- Onboard charger
- Telecom
Applications
- 1-phase string inverter solutions
- Automotive instrument cluster
- Consumer electronics
- Convenient, smart, and secure wearables supporting your health and well-being.
- Light electric vehicles (LEV)
Designers who used this product also designed with
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- IPD60R180CM8 |
600 V CoolMOS™ 8
- 1EDN7550B |
Gate driver ICs
- BSC093N15NS5 |
N-Channel Power MOSFET
- BSC035N10NS5 |
N-Channel Power MOSFET
- IPA60R060P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPT60R065S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- IPD60R180CM8 |
600 V CoolMOS™ 8
- 1EDN7550B |
Gate driver ICs
- BSC093N15NS5 |
N-Channel Power MOSFET
- BSC035N10NS5 |
N-Channel Power MOSFET
- IPA60R060P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPT60R065S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
1
2