Bipolar (BJT) Transistor NPN - Darlington 100V 8A 60W Through Hole TO-220
Trans Darlington NPN 100V 8A TO220
Trans Darlington NPN 100V 8A TO220
TRANS NPN DARL 100V 8A TO220
TRANS NPN DARL 100V 8A TO220
100V 750@3V,3A NPN 8A 60W TO-220 Darlington Transistors ROHS
Darlington Transistors NPN Power Darlington
POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DARLINGTON TRANSISTOR, NPN, 100V, 8A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:60W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | RF Transistors | Darlington Transistors |
| Product Number | 497-12440-5-ND | 4859086 | BDX53C | BDX53C | BDX53C | BDX53C | 36404411 | 25M7712 |
| Product Name | Single Bipolar Transistors | Darlington Pairs | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Darlington Transistors | Transistor | Darlington Transistor, Npn, 100V, 8A, To-220; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN - Darlington; NPN | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220-3 | TO-220 | TO-3; TO-220 | |||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | |||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps |