DISCONTINUED BY MANUFACTURER, IGBT MODULE, 150 AMP, 1200 V, 780 WATT POWER DISSIPATION, HIGH POWER SWITCHING USE, -40 TO +150 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
IGBT Module; Continuous Collector Current:150A; Power Dissipation:780W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 44508993 | 32H5454 | CM150DY-24NF |
| Product Name | IGBT Module | Igbt Module; Continuous Collector Current Mitsubishi Electric | MITJ IBGTs |
| PD | 780000 milliwatts |