Infineon Technologies AG 60V 12A MOSFET Transistor BSC100N06LS3G

Description
OptiMOS3 Power-Transistor / Trans MOSFET N-CH 60V 12A 8-Pin TDSON EP T/R Product overview: BSC100N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC100N06LS3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
OptiMOS3 Power-Transistor / Trans MOSFET N-CH 60V 12A 8-Pin TDSON EP T/R Product overview: BSC100N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC100N06LS3G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 12A MOSFET Transistor
285-BSC100N06LS3G
60V 12A MOSFET Transistor 285-BSC100N06LS3G
OptiMOS3 Power-Transistor / Trans MOSFET N-CH 60V 12A 8-Pin TDSON EP T/R Product overview: BSC100N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC100N06LS3G can be used for catalog matching and distributor lookup.

OptiMOS3 Power-Transistor / Trans MOSFET N-CH 60V 12A 8-Pin TDSON EP T/R Product overview: BSC100N06LS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC100N06LS3G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC100N06LS3G - 744908-BSC100N06LS3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC100N06LS3G
744908-BSC100N06LS3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC100N06LS3G 744908-BSC100N06LS3G
Manufacturer: Infineon Technologies Win Source Part Number: 744908-BSC100N06LS3G Family Name: BSC100N06LS3 Manufacturer Homepage: www.infineon.com Reference case: TDSON-8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): RS1L120GNTB; TSM130NB06LCR RLG; TSM130NB06CR RLG; FDMS5672; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Austria, China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 744908-BSC100N06LS3G
Family Name: BSC100N06LS3
Manufacturer Homepage: www.infineon.com
Reference case: TDSON-8
Reference Date Code: 14+
Alternative Parts (Cross-Reference): RS1L120GNTB; TSM130NB06LCR RLG; TSM130NB06CR RLG; FDMS5672;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Austria, China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 61999935 - Radwell International
Willingboro, NJ, United States
Transistor
61999935
Transistor 61999935
POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.01OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TDSON-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.01OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TDSON-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 285-BSC100N06LS3G 744908-BSC100N06LS3G 61999935
Product Name 60V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC100N06LS3G Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data