Vishay Precision Group Mosfet; Channel Type Vishay BS250

Description
MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:180mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; Power Dissipation:830mW; MSL:
Description
MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:180mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; Power Dissipation:830mW; MSL:

Suppliers

Company
Product
Description
Supplier Links
Mosfet; Channel Type Vishay - 32C1397 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet; Channel Type Vishay
32C1397
Mosfet; Channel Type Vishay 32C1397
MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:180mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; Power Dissipation:830mW; MSL:

MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:180mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-; Power Dissipation:830mW; MSL:

Supplier's Site
Transistor - 32469326 - Radwell International
Willingboro, NJ, United States
Transistor
32469326
Transistor 32469326
TRANSISTOR, MOSFET, P CHANNEL, 45V, .27A, .8W, TO-92. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, P CHANNEL, 45V, .27A, .8W, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 32C1397 32469326
Product Name Mosfet; Channel Type Vishay Transistor
IDSS 180 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers