Solid State, Inc. Power Transistor, Npn, 80V, To-220; Transistor Polarity Solid State D44C11

Description
POWER TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
Description
POWER TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Npn, 80V, To-220; Transistor Polarity Solid State - 10P1067 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, To-220; Transistor Polarity Solid State
10P1067
Power Transistor, Npn, 80V, To-220; Transistor Polarity Solid State 10P1067
POWER TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Supplier's Site
Transistor - 32259341 - Radwell International
Willingboro, NJ, United States
Transistor
32259341
Transistor 32259341
POWER TRANSISTOR, NPN, 80V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, DC COLLECTOR CURRENT:4A, POWER DISSIPATION PD:30W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSISTOR, NPN, 80V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, DC COLLECTOR CURRENT:4A, POWER DISSIPATION PD:30W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transistors RF Transistors
Product Number 10P1067 32259341
Product Name Power Transistor, Npn, 80V, To-220; Transistor Polarity Solid State Transistor
Transistor Type Power Transistor, Npn, 80V, To-220; Transistor Polarity Solid State
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details