(PRICE/TC) ANALOG SWITCH, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:85OHM, SUPPLY VOLTAGE RANGE:4.5V TO 25V, ANALOG SWITCH CASE:SOIC, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 137411093 |
| Product Name | Transistor |