JFET N-Channel 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 769982-BFR30LT1
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 225mW
Current - Drain (Idss) @ Vds (Vgs=0): 4mA @ 10V
Voltage - Cutoff (VGS off) @ Id: 5V @ 0.5nA
Part Status: Obsolete(EOL)
Family Name: BFR30L
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3 (TO-236)
Channel Type Type: N
Drain Source Voltage: 25V
Input Capacitance (Ciss) (Maximum) @ Vds: 5pF @ 10V
Alternative Parts (Cross-Reference): SST200-T1; SST109-E3; SST110; SST110-T1;
Introduction Date: November 13, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, RF Communications, Power Management
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BFR30LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BFR30LT1 can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 25V, 1-ELEMENT, N-CHANNEL, SILICON, JUNCTION FET, SOT-23, M1 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
JFET N-CH SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | RF Transistors |
| Product Number | BFR30LT1-ND | 769982-BFR30LT1 | 288-BFR30LT1 | 21229787 | BFR30LT1 |
| Product Name | JFETs | JFETs (Junction Field Effect) - BFR30LT1 | SOT-23 Bipolar Transistor | Transistor | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | N-Channel | ||||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | |||
| Transistor Type | JFET |