MOSFET N-CH 200V 21A TO220-3 Product overview: BUZ30A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 21A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 21A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ30A can be used for catalog matching and distributor lookup.
N-Channel 200V 21A (Tc) 125W (Tc) Through Hole PG-TO220-3-1
MOSFET N-CH 200V 21A TO220-3
MOSFET N-CH 200V 21A TO220-3
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N-CHANNEL, 125W, 200V, T0-220AB. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 278-BUZ30A | BUZ30AIN-ND | BUZ30A | BUZ30A | 149972868 |
| Product Name | 200V 21A TO220 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| PD | 125000 milliwatts | 125000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube | Tube; Tube |