Infineon Technologies AG 240V 350MA MOSFET Transistor BSP129H6327XTSA1

Description
MOSFET N-CH 240V 350MA SOT223-4 Product overview: BSP129H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP129H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 240V 350MA SOT223-4 Product overview: BSP129H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP129H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V 350MA MOSFET Transistor
278-BSP129H6327XTSA1
240V 350MA MOSFET Transistor 278-BSP129H6327XTSA1
MOSFET N-CH 240V 350MA SOT223-4 Product overview: BSP129H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP129H6327XTSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 350MA SOT223-4 Product overview: BSP129H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP129H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP129H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP129H6327XTSA1TR-ND
Single FETs, MOSFETs BSP129H6327XTSA1TR-ND
N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP129H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP129H6327XTSA1CT-ND
Single FETs, MOSFETs BSP129H6327XTSA1CT-ND
N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP129H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP129H6327XTSA1DKR-ND
Single FETs, MOSFETs BSP129H6327XTSA1DKR-ND
N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129H6327XTSA1 - 123621-BSP129H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129H6327XTSA1
123621-BSP129H6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129H6327XTSA1 123621-BSP129H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 123621-BSP129H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 350mA (Ta) Gate-Source Threshold Voltage: 1V @ 108μA Max Gate Charge: 5.7nC @ 5V Max Input Capacitance: 108pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 350mA, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 123621-BSP129H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 350mA (Ta)
Gate-Source Threshold Voltage: 1V @ 108μA
Max Gate Charge: 5.7nC @ 5V
Max Input Capacitance: 108pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 350mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 240V, 0.35A, Sot-223; Channel Type Infineon - 68AC4410 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 240V, 0.35A, Sot-223; Channel Type Infineon
68AC4410
Mosfet, N-Ch, 240V, 0.35A, Sot-223; Channel Type Infineon 68AC4410
MOSFET, N-CH, 240V, 0.35A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, N-CH, 240V, 0.35A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-Ch 240V 350mA SOT-223-3

MOSFET N-Ch 240V 350mA SOT-223-3

Buy Now Datasheet
Transistor - 64971655 - Radwell International
Willingboro, NJ, United States
Transistor
64971655
Transistor 64971655
(PRICE/TC) MOSFET, N-CH, 240V, 0.35A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:240V; CONTINUOUS DRAIN CURRENT ID:350MA; ON RESISTANCE RDS(ON):4.2OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 240V, 0.35A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:240V; CONTINUOUS DRAIN CURRENT ID:350MA; ON RESISTANCE RDS(ON):4.2OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP129H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP129H6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP129H6327XTSA1
MOSFET N-CH 240V 350MA SOT223-4

MOSFET N-CH 240V 350MA SOT223-4

Supplier's Site
Single FETs, MOSFETs - BSP129H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP129H6327XTSA1
Single FETs, MOSFETs BSP129H6327XTSA1
MOSFET N-CH 240V 350MA SOT223-4

MOSFET N-CH 240V 350MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSP129H6327XTSA1 BSP129H6327XTSA1TR-ND 123621-BSP129H6327XTSA1 68AC4410 BSP129H6327XTSA1 64971655 BSP129H6327XTSA1 BSP129H6327XTSA1
Product Name 240V 350MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129H6327XTSA1 Mosfet, N-Ch, 240V, 0.35A, Sot-223; Channel Type Infineon MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 240 volts 240 volts 240 volts
Transconductance 1.80E-4 kS
PD 1.8 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data