STMicroelectronics, Inc. Single Bipolar Transistors BUL216

Description
Bipolar (BJT) Transistor NPN 800V 4A 90W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 800V 4A 90W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2638-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2638-5-ND
Single Bipolar Transistors 497-2638-5-ND
Bipolar (BJT) Transistor NPN 800V 4A 90W Through Hole TO-220

Bipolar (BJT) Transistor NPN 800V 4A 90W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUL216 - 037067-BUL216 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUL216
037067-BUL216
TRANSISTORS - Transistors (BJT) - Single - BUL216 037067-BUL216
Manufacturer: STMicroelectronics Win Source Part Number: 037067-BUL216 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Family Name: BUL216 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 3V @ 660mA, 2A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 12 @ 400mA, 5V Maximum Power Dissipation: 90W Alternative Parts (Cross-Reference): TSC5327CZ; TSC5327CZ C0; KSC5027RHTU; FJP5027R_NL; Introduction Date: September 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037067-BUL216
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: BUL216
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 3V @ 660mA, 2A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 12 @ 400mA, 5V
Maximum Power Dissipation: 90W
Alternative Parts (Cross-Reference): TSC5327CZ; TSC5327CZ C0; KSC5027RHTU; FJP5027R_NL;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 859997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
859997
Bipolar Transistors 859997
NPN power transistor,BUL216 4A

NPN power transistor,BUL216 4A

Supplier's Site
Bipolar Transistors - 1685846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1685846
Bipolar Transistors 1685846
NPN power transistor,BUL216 4A

NPN power transistor,BUL216 4A

Supplier's Site
Singapore, Singapore
800V 4A TO-220 Bipolar Transistor
276-BUL216
800V 4A TO-220 Bipolar Transistor 276-BUL216
NPN Power Transistor 800V 4A TO-220 Fast Switching Product overview: BUL216 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL216 can be used for catalog matching and distributor lookup.

NPN Power Transistor 800V 4A TO-220 Fast Switching Product overview: BUL216 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16456534 - Radwell International
Willingboro, NJ, United States
Transistor
16456534
Transistor 16456534
BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 800 V, 90 W, 2 A, 40 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 800 V, 90 W, 2 A, 40 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BUL216
Bipolar Transistors - BJT BUL216
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw

Bipolar Transistors - BJT NPN Hi-Volt Fast Sw

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Npn, 800 V, 90 W, 2 A, 40 Rohs Compliant Stmicroelectronics - 72K5961 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 800 V, 90 W, 2 A, 40 Rohs Compliant Stmicroelectronics
72K5961
Bipolar (Bjt) Single Transistor, Npn, 800 V, 90 W, 2 A, 40 Rohs Compliant Stmicroelectronics 72K5961
Bipolar (BJT) Single Transistor, NPN, 800 V, 90 W, 2 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 800 V, 90 W, 2 A, 40 RoHS Compliant: Yes

Supplier's Site
TRANS NPN 800V 4A TO-220 - 761-BUL216 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 800V 4A TO-220
761-BUL216
TRANS NPN 800V 4A TO-220 761-BUL216
TRANS NPN 800V 4A TO-220

TRANS NPN 800V 4A TO-220

Supplier's Site
Single Bipolar Transistors - BUL216 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BUL216
Single Bipolar Transistors BUL216
TRANS NPN 800V 4A TO220

TRANS NPN 800V 4A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUL216 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUL216
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUL216
TRANS NPN 800V 4A TO220

TRANS NPN 800V 4A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-2638-5-ND 037067-BUL216 859997 276-BUL216 16456534 BUL216 72K5961 761-BUL216 BUL216 BUL216
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUL216 Bipolar Transistors 800V 4A TO-220 Bipolar Transistor Transistor Bipolar Transistors - BJT Bipolar (Bjt) Single Transistor, Npn, 800 V, 90 W, 2 A, 40 Rohs Compliant Stmicroelectronics TRANS NPN 800V 4A TO-220 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220 TO-3 TO-220; TO-220-3
Packing Method Rail; Tube; Tube/Rail Tube; Tube
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 800 volts 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data