NPN Darlington Transistor 100V 10A TO-220AB Product overview: BDX33CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX33CG can be used for catalog matching and distributor lookup.
10 A, 100 V NPN Darlington Bipolar Power Transistor
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 70W Through Hole TO-220
Trans Darlington NPN 100V 10A TO220AB
Win Source Part Number: 1377014-BDX33CG
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: BDX33
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Darlington
Current - Collector (Ic) (Max): 10 A
Voltage - Collector Emitter Breakdown (Max): 100 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 3A, 3V
Vce Saturation (Max) @ Ib, Ic: 2.5V @ 6mA, 3A
Current - Collector Cutoff (Max): 500µA
Power - Max: 70 W
TRANS NPN DARL 100V 10A TO220
Darlington Transistors 10A 100V Bipolar Power NPN
TRANS NPN DARL 100V 10A TO220
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 70 W, 10 A, 750 RoHS Compliant: Yes
POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-BDX33CG | BDX33CG | BDX33CGOS-ND | 5449905 | 1377014-BDX33CG | BDX33CG | BDX33CG | BDX33CG | 37K9423 | 18731754 |
| Product Name | 100V 10A Bipolar Transistor | Single Bipolar Transistors | Darlington Pairs | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 70 W, 10 A, 750 Rohs Compliant Onsemi | Transistor | |
| Polarity | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | NPN | ||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||||||
| VCEO | 100 volts | 100 volts | 100 volts | |||||||
| VCBO | 100 volts | |||||||||
| PD | 70000 milliwatts |