Manufacturer: Powerex Inc.
Win Source Part Number: 084564-CM75DY-24H
Mounting Style: Chassis Mount
Configuration: Half Bridge
Input: Standard
NTC Thermistor: No
Family Name: CM75DY-24H
Categories: Discrete Semiconductor Products
Supplier Device Package: Module
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: Module
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 1mA
Introduction Date: August 20, 1998
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management
Manufacturer Pack Quantity: 2
MSL Level: 1 (Unlimited)
Maximum Power: 600W
Vce(on) (Maximum) at Vge, Ic: 3.4V at 15V, 75A
Input Capacitance (Cies) at Vce: 15nF at 10V
IGBT MOD 1200V 75A 600W
DISCONTINUED BY MANUFACTURER, IGBT MODULE, INSULATED GATE BIPOLAR TRANSISTOR, 75 AMP, 1200 V COLLECTOR-EMITTER VOLTAGE, +/- 20 V GATE-EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 084564-CM75DY-24H | CM75DY-24H | 12598960 |
| Product Name | IGBTs - Modules - CM75DY-24H | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Module |
| VCES | 1200 volts |