IGBT ARRAY & MODULE TRANSISTOR, N CHANNEL, 600 A, 1.2 KV, 3.67 KW, 1.2 KV, IGBTMOD. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE, 1200V, 600A, IGBTMOD; Continuous Collector Current:600A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:3.67kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 109059148 | 19K9231 | CM600HA-24A |
| Product Name | IGBT Module | Igbt Module, 1200V, 600A, Igbtmod; Continuous Collector Current Mitsubishi Electric | MITJ IGBTs |
| PD | 3.67E6 milliwatts |