Multicomp, Inc. Transistor BU806

Description
DARLINGTON TRANSISTOR, NPN, 200V, 8A, TO-220-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:200V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:60W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DARLINGTON TRANSISTOR, NPN, 200V, 8A, TO-220-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:200V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:60W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 137645260 - Radwell International
Willingboro, NJ, United States
Transistor
137645260
Transistor 137645260
DARLINGTON TRANSISTOR, NPN, 200V, 8A, TO-220-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:200V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:60W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON TRANSISTOR, NPN, 200V, 8A, TO-220-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:200V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:60W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 137645260
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers