Multicomp, Inc. Transistor BDX34B

Description
DARLINGTON TRANSISTOR, PNP, -80V, TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:70W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:750HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DARLINGTON TRANSISTOR, PNP, -80V, TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:70W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:750HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18680607 - Radwell International
Willingboro, NJ, United States
Transistor
18680607
Transistor 18680607
DARLINGTON TRANSISTOR, PNP, -80V, TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:70W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:750HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON TRANSISTOR, PNP, -80V, TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:70W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:750HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18680607
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details