Manufacturer: NXP
Win Source Part Number: 097299-BFT92,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 2.5dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 14mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BFT92; BFT 92 E6327;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RF TRANS PNP 15V 5GHZ TO236AB Product overview: BFT92,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92,215 can be used for catalog matching and distributor lookup.
RF Transistor PNP 15V 25mA 5GHz 300mW Surface Mount SOT-23 (TO-236AB)
RF WIDEBAND TRANSISTOR, PNP, -15V, 5GHZ, 3-SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:5GHz; Power Dissipation:300mW; Continuous Collector Current:-25mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
RF WIDEBAND TRANSISTOR, PNP, -15V, 5GHZ, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:5GHz; Power Dissipation:300mW; Continuous Collector Current:-25mA; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar - RF Transistor, PNP, 15 V, 5 GHz, 300 mW, -25 mA, 50 RoHS Compliant: Yes
NXP SEMICONDUCTOR Semiconductors BFT92,215
RF TRANS PNP 15V 5GHZ TO236AB
RF TRANS PNP 15V 5GHZ TO236AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 097299-BFT92,215 | 283-BFT92,215 | 568-1655-2-ND | 75R4662 | 70R2577 | 59M7350 | BFT92,215 | BFT92,215 | |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFT92,215 | 15V 5GHZ Bipolar Transistor | Bipolar RF Transistors | Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-23; Transistor Polarity Nxp | Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-23, Full Reel; Transistor Polarity Nxp | Bipolar Rf Transistor, Pnp, 15 V, 5 Ghz, 300 Mw, -25 Ma, 50 Rohs Compliant Nxp | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | SOT3; TO-236AB (SOT23) | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3; SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||||||
| VCEO | 15 volts | 15 volts | 15 volts | ||||||
| Noise Figure | 2.5 dB | 2.5 dB |