Bipolar (BJT) Transistor PNP - Darlington 100V 10A 70W Through Hole TO-220
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Darlington Transistors 10A 100V Bipolar Power PNP
TRANS PNP DARL 100V 10A TO220
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BDX34CGOS-ND | 18731762 | BDX34CG | BDX34CG |
| Product Name | Single Bipolar Transistors | Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |