onsemi TRANSISTORS - Transistors (BJT) - Single - D45H11G D45H11G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 050752-D45H11G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 050752-D45H11G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - D45H11G - 050752-D45H11G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D45H11G
050752-D45H11G
TRANSISTORS - Transistors (BJT) - Single - D45H11G 050752-D45H11G
Manufacturer: ON Semiconductor Win Source Part Number: 050752-D45H11G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 050752-D45H11G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 5450179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450179
Bipolar Transistors 5450179
PNP power transistor,D45H11 10A

PNP power transistor,D45H11 10A

Supplier's Site
Bipolar Transistors - 1032946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1032946
Bipolar Transistors 1032946
PNP power transistor,D45H11 10A

PNP power transistor,D45H11 10A

Supplier's Site
Singapore, Singapore
80V 10A 40MHz TO-220 Bipolar Transistor
276-D45H11G
80V 10A 40MHz TO-220 Bipolar Transistor 276-D45H11G
PNP BJT 80V 10A TO-220 40MHz Product overview: D45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H11G can be used for catalog matching and distributor lookup.

PNP BJT 80V 10A TO-220 40MHz Product overview: D45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H11G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - D45H11G - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 10A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin

Power Bipolar Transistor, 10A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Single Bipolar Transistors - D45H11GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D45H11GOS-ND
Single Bipolar Transistors D45H11GOS-ND
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi - 26K3587 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi
26K3587
Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi 26K3587
BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:40MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:40MHzRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Pnp, -80 V, 40 Mhz, 70 W, -10 A, 60 Rohs Compliant Onsemi - 38K1068 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Pnp, -80 V, 40 Mhz, 70 W, -10 A, 60 Rohs Compliant Onsemi
38K1068
Bipolar (Bjt) Single Transistor, Audio, Pnp, -80 V, 40 Mhz, 70 W, -10 A, 60 Rohs Compliant Onsemi 38K1068
Bipolar (BJT) Single Transistor, Audio, PNP, -80 V, 40 MHz, 70 W, -10 A, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, PNP, -80 V, 40 MHz, 70 W, -10 A, 60 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - D45H11G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
D45H11G
Single Bipolar Transistors D45H11G
TRANS PNP 80V 10A TO220

TRANS PNP 80V 10A TO220

Supplier's Site Datasheet
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220AB Rail - 598-D45H11G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220AB Rail
598-D45H11G
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220AB Rail 598-D45H11G
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220AB Rail

Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
D45H11G
Bipolar Transistors - BJT D45H11G
Bipolar Transistors - BJT 10A 80V 50W PNP

Bipolar Transistors - BJT 10A 80V 50W PNP

Buy Now Datasheet
Transistor - 18706122 - Radwell International
Willingboro, NJ, United States
Transistor
18706122
Transistor 18706122
POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D45H11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D45H11G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D45H11G
TRANS PNP 80V 10A TO220

TRANS PNP 80V 10A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 050752-D45H11G 5450179 276-D45H11G D45H11G D45H11GOS-ND 26K3587 38K1068 D45H11G 598-D45H11G D45H11G 18706122 D45H11G
Product Name TRANSISTORS - Transistors (BJT) - Single - D45H11G Bipolar Transistors 80V 10A 40MHz TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Pnp, -80 V, 40 Mhz, 70 W, -10 A, 60 Rohs Compliant Onsemi Single Bipolar Transistors Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220AB Rail Bipolar Transistors - BJT Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT3; DPAK-3 TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3
Number of units in IC 1 1
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data