RF Mosfet N-Channel JFET TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011549-BF245C
Packaging: Bulk
Voltage Rating: 30V
Current Rating: 25mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
UHF BAND, Si, N-CHANNEL, RF SMALL SIGNAL, JFET, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: BF245C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245C can be used for catalog matching and distributor lookup.
RF JFET, N CHANNEL, 15V, TO-92; TRANSISTOR TYPE:RF FET; DRAIN SOURCE VOLTAGE VDS:15V; CONTINUOUS DRAIN CURRENT ID:25MA; POWER DISSIPATION PD:350MW; OP. FREE 2 YEAR RADWELL WARRANTY
RF MOSFET JFET TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | BF245CFS-ND | 011549-BF245C | 285-BF245C | 16130043 | BF245C | BF245C |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF245C | N-Channel MOSFET Transistor | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Transistor Type | JFET | |||||
| Polarity | N-Channel; N-Channel JFET | N-Channel | N-Channel; N-Channel | |||
| PD | 350 milliwatts |