Infineon Technologies AG 600V 120MA MOSFET Transistor BSP125H6327XTSA1

Description
MOSFET N-CH 600V 120MA SOT223-4 Product overview: BSP125H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP125H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 120MA SOT223-4 Product overview: BSP125H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP125H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 120MA MOSFET Transistor
278-BSP125H6327XTSA1
600V 120MA MOSFET Transistor 278-BSP125H6327XTSA1
MOSFET N-CH 600V 120MA SOT223-4 Product overview: BSP125H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP125H6327XTSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 120MA SOT223-4 Product overview: BSP125H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP125H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP125H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP125H6327XTSA1TR-ND
Single FETs, MOSFETs BSP125H6327XTSA1TR-ND
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP125H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP125H6327XTSA1CT-ND
Single FETs, MOSFETs BSP125H6327XTSA1CT-ND
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP125H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP125H6327XTSA1DKR-ND
Single FETs, MOSFETs BSP125H6327XTSA1DKR-ND
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125H6327XTSA1 - 100949-BSP125H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125H6327XTSA1
100949-BSP125H6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125H6327XTSA1 100949-BSP125H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 100949-BSP125H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 120mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 94μA Max Gate Charge: 6.6nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 Ohm @ 120mA, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100949-BSP125H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 120mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 94μA
Max Gate Charge: 6.6nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 Ohm @ 120mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor - 108069444 - Radwell International
Willingboro, NJ, United States
Transistor
108069444
Transistor 108069444
(PRICE/TC) MOSFET, N-CH, 600V, 0.12A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:120MA; ON RESISTANCE RDS(ON):25OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 600V, 0.12A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:120MA; ON RESISTANCE RDS(ON):25OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP125H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP125H6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP125H6327XTSA1
MOSFET N-CH 600V 120MA SOT223-4

MOSFET N-CH 600V 120MA SOT223-4

Supplier's Site
MOSFET N-Ch 600V 120mA SOT-223-3

MOSFET N-Ch 600V 120mA SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - BSP125H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP125H6327XTSA1
Single FETs, MOSFETs BSP125H6327XTSA1
MOSFET N-CH 600V 120MA SOT223-4

MOSFET N-CH 600V 120MA SOT223-4

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 0.12A, Sot-223; Channel Type Infineon - 12AC0044 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.12A, Sot-223; Channel Type Infineon
12AC0044
Mosfet, N-Ch, 600V, 0.12A, Sot-223; Channel Type Infineon 12AC0044
MOSFET, N-CH, 600V, 0.12A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:120mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 0.12A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:120mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSP125H6327XTSA1 BSP125H6327XTSA1TR-ND 100949-BSP125H6327XTSA1 108069444 BSP125H6327XTSA1 BSP125H6327XTSA1 BSP125H6327XTSA1 12AC0044
Product Name 600V 120MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP125H6327XTSA1 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 600V, 0.12A, Sot-223; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts 600 volts
Transconductance 6.00E-5 kS
PD 1.8 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers